Belkin F7C009AD   - power extensions

Belkin F7C009AD power extension

Brand:Belkin
Model name:F7C009AD
Product code: F7C009AD
Show alternative article codes used in the online market place
 
EAN/UPC code:0722868791905, 7228687919054, 0722868790168
Category:power extensions
information on the category of Belkin F7C009AD power extension:
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet, but the data-sheet is not yet checked by an Icecat editor.
Info modified on: 06 Apr 2012 09:13:04
Product views: 8542
This statistic is based on the 19287 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since . Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users .
Belkin F7C009AD   - power extensions270k
Embed the product datasheet into your content.
URL:
HTML:
XML:
Download the free Open Icecat catalog

Belkin F7C009AD. Colour: Green, White. Energy management: 250 V, 50 Hz. Environmental conditions: 0 - 40 °C