Conceptronic C40-002 16" Shoulder Bag  - notebook bags & cases

Conceptronic 16" Shoulder Bag

Brand:Conceptronic
Model name:16" Shoulder Bag
Product code: C40-002
Show alternative article codes used in the online market place
 CZSHBBAS16B
EAN/UPC code:8714909024457
Category:notebook bags & cases
information on the category of Conceptronic 16" Shoulder Bag:Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
posted by a user: a user of Icecat has entered a data-sheet, but the data-sheet is not yet checked by an Icecat editor.
Release date: 03 Jul 2011
Info modified on: 07 May 2012 12:55:12
Product views: 2712
This statistic is based on the 19287 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03 Jul 2011. Only sponsoring brands are included in the free Open Icecat content distribution as used by 13759 free Open Icecat users .
40.64 cm (16 ") Shoulder Bag, Black
Conceptronic C40-002 16" Shoulder Bag  - notebook bags & cases19k
Embed the product datasheet into your content.
URL:
HTML:
XML:
Download the free Open Icecat catalog

Conceptronic 16" Shoulder Bag. Colour: Black. Weight & dimensions: 406.4 mm (16 "), 381 mm (15 ")

Suitable for 15" and 16" notebooks