location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP SAGA II power supply unit 500 W ATX White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAGA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPA5001301
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FSP SAGA II power supply unit 500 W ATX White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 50 - 60 Hz
  • - ATX
  • - White
Long product name FSP SAGA II power supply unit 500 W ATX White :
The long product name of FSP SAGA II power supply unit 500 W ATX White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SAGA II 500W, 230V, ATX2.2, 20+4, 4xS-ATA
More>>>
FSP SAGA II power supply unit 500 W ATX White:
The official description of FSP SAGA II power supply unit 500 W ATX White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compliant for Intel Core 2 & AMD Athlon 64 series
- ATX 12V V2.3 Ready
- High Efficiency> 80%
- Supports PCI-Express Connector
- Energy Saving Standby Power Mode < 1W
- 120mm Variable Speed Fan with Ultra Low Noise
- Eco-Friendly PSU with Active PFC
- Thermal Coated Protection of White Casing
- 230V Input with Complete Protection (OVP; OCP; SCP)

Short summary description FSP SAGA II power supply unit 500 W ATX White:
This short summary of the FSP SAGA II power supply unit 500 W ATX White data-sheet is auto-generated and uses the product title and the first six key specs.

FSP SAGA II, 500 W, 50 - 60 Hz, 80%, Over current, Over power, Short circuit, ATX, 21 dB

Long summary description FSP SAGA II power supply unit 500 W ATX White:
This is an auto-generated long summary of FSP SAGA II power supply unit 500 W ATX White based on the first three specs of the first five spec groups.

FSP SAGA II. Total power: 500 W, AC input frequency: 50 - 60 Hz, Efficiency: 80%. Power supply unit (PSU) form factor: ATX, Noise level: 21 dB. Product colour: White. Dimensions (WxDxH): 150 x 140 x 86 mm

Power
Total power *
500 W
AC input frequency
50 - 60 Hz
Efficiency
80%
Power protection features
Over current, Over power, Short circuit
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
4
PCI Express power connectors (6-pin)
1
Ports & interfaces
CPU power connector (4+4 pin)
Yes
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
21 dB
Design
Product colour
White
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Country Distributor
United Kingdom 1 distributor(s)