- Brand : EMC
- Product name : DS-4900B
- Product code : DS-4900B-00
- Category : Network Switches
- Data-sheet quality : created/standardized by Icecat
- Product views : 50014
- Info modified on : 18 May 2018 06:12:37
-
Long product name EMC DS-4900B Silver
:
DS-4900B
-
EMC DS-4900B Silver
:
The EMC® Connectrix® DS-4900B Fibre Channel switch combines 64 ports of 4 gigabit-per-second
(4 Gb/s) performance in a 2U rack with ports-on-demand scalability and high availability to
support mission-critical storage area networks (SANs). The DS-4900B provides an affordable,
flexible solution that can help reduce the size of the SAN footprint and simplify management by
lowering the total number of domains through consolidation. The DS-4900B base model consists
of 32 ports and scales in 16-port increments to 48 and 64 ports. The switch also supports
ISL Trunking of up to eight 4Gb/s ports per ISL Trunk, for a single Trunk of up to 32 Gb/s. For
complete investment protection, the DS-4900B supports 1, 2, and 4 Gb/s speeds, is backwardscompatible, and can support distance deployments of up to 35 km. The DS-4900B meets the needs of a broad range of networked storage applications, including storage consolidation,
backup and restore, and includes a rich optional feature set. -
Short summary description EMC DS-4900B Silver
:
EMC DS-4900B, Rack mounting
-
Long summary description EMC DS-4900B Silver
:
EMC DS-4900B. Basic switching RJ-45 Ethernet ports quantity: 64, Console port: RS-232. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting
Ports & interfaces | |
---|---|
Basic switching RJ-45 Ethernet ports quantity | 64 |
Console port | RS-232 |
Network | |
---|---|
Networking standards | IEEE 802.3, IEEE 802.3u |
10G support |
Optical fiber | |
---|---|
Transmission distance (max) | 35 km |
Data transmission | |
---|---|
Supported data transfer rates | 10/100/1000 Mbps |
Maximum data transfer rate | 0.1 Gbit/s |
Design | |
---|---|
Rack mounting | |
Product colour | Silver |
Certification | FCC |
Power | |
---|---|
Power consumption (typical) | 300 W |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Operating relative humidity (H-H) | 20 - 85% |
Operating temperature (T-T) | 32 - 104 °F |
Weight & dimensions | |
---|---|
Weight | 13.7 kg |
Other features | |
---|---|
Latency | <2.4 μsec |
Dimensions (WxDxH) | 428.7 x 610 x 86 mm |
Connectivity technology | Wired |
Bandwidth | 512 Gbit/s |
Networking features | Fast Ethernet |
Wi-Fi |