- Brand : Targmex
- Product name : TZCKL01
- Product code : TZCKL01
- Category : Cable Locks
- Data-sheet quality : created/standardized by Icecat
- Product views : 9944
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex TZCKL01 cable lock Silver 1.8 m
:
Targmex TZCKL01, 1.8 m, Combination lock, Stainless steel, Silver
-
Long summary description Targmex TZCKL01 cable lock Silver 1.8 m
:
Targmex TZCKL01. Product colour: Silver, Lock type: Combination lock, Cable lock security features: Combination/Key Code Registration. Cable length: 1.8 m