- Brand : SCOTT
- Product name : SBX 10 Subwoofer
- Product code : SBX 10 SUBWOOFER
- GTIN (EAN/UPC) : 5452003502237
- Category : Subwoofers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16690
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name SCOTT SBX 10 Subwoofer Black Active subwoofer 50 W
:
2.4GHz wireless subwoofer, 6.5”, 4Ohm, 50W (RMS), 80 - 160Hz
-
Short summary description SCOTT SBX 10 Subwoofer Black Active subwoofer 50 W
:
SCOTT SBX 10 Subwoofer, 50 W, Active subwoofer, 80 - 160 Hz, 4 Ω, 16.5 cm (6.5"), Black
-
Long summary description SCOTT SBX 10 Subwoofer Black Active subwoofer 50 W
:
SCOTT SBX 10 Subwoofer. Subwoofer RMS power: 50 W, Subwoofer type: Active subwoofer, Subwoofer frequency range: 80 - 160 Hz. Product colour: Black. Power source type: AC, Power consumption (typical): 80 W, Power consumption (standby): 1 W. Subwoofer width: 27 cm, Subwoofer depth: 27.5 cm, Subwoofer height: 37.5 cm