SCOTT LSX 10 portable/party speaker Mono portable speaker White 10 W

  • Brand : SCOTT
  • Product name : LSX 10
  • Product code : LSX 10
  • GTIN (EAN/UPC) : 5452003502220
  • Category : Portable & Party Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7952
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name SCOTT LSX 10 portable/party speaker Mono portable speaker White 10 W :

    LED Wireless lamp speaker(2.4GHz), 10W (RMS), 20W (Light + speaker), E27, 30000h

  • Short summary description SCOTT LSX 10 portable/party speaker Mono portable speaker White 10 W :

    SCOTT LSX 10, 1.0 channels, 10 W, 4 Ω, Wired & Wireless, Mono portable speaker, White

  • Long summary description SCOTT LSX 10 portable/party speaker Mono portable speaker White 10 W :

    SCOTT LSX 10. Audio output channels: 1.0 channels. RMS rated power: 10 W, Impedance: 4 Ω. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: White, Product design: Soundbar. Recommended usage: Universal