- Brand : SCOTT
- Product name : XSE 60 Phuke
- Product code : XSE 60 PHUKET
- GTIN (EAN/UPC) : 3250110018069
- Category : Home Audio Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 21736
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name SCOTT XSE 60 Phuke 60 W Black
:
3D Sound, 6.1 channel sound system, Video DVD / MPEG4/Xvid / DVD+R/RW / DVD-R/RW / CD-R/RW / MP3-CD / CD audio / JPG viewer / KODAK picture, 2 bands AM/FM, 20 preset station, USB, HDMI, Scart
-
Short summary description SCOTT XSE 60 Phuke 60 W Black
:
SCOTT XSE 60 Phuke, Black, 1 discs, 60 W, 8 Ω, 20 - 20000 Hz, AM, FM
-
Long summary description SCOTT XSE 60 Phuke 60 W Black
:
SCOTT XSE 60 Phuke. Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 60 W, Impedance: 8 Ω, Frequency range: 20 - 20000 Hz. Supported radio bands: AM, FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Display type: LCD. Headphone connectivity: 3.5 mm