Balay 3FA7787A side-by-side refrigerator Freestanding 510 L Silver

  • Brand : Balay
  • Product name : 3FA7787A
  • Product code : 3FA7787A
  • GTIN (EAN/UPC) : 4242006210366
  • Category : Side-By-Side Fridge-Freezers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19479
  • Info modified on : 26 Feb 2021 16:10:07
  • Short summary description Balay 3FA7787A side-by-side refrigerator Freestanding 510 L Silver :

    Balay 3FA7787A, Freestanding, American door, Silver, Buttons, Glass, 510 L

  • Long summary description Balay 3FA7787A side-by-side refrigerator Freestanding 510 L Silver :

    Balay 3FA7787A. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 510 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 346 L. Freezer position: Side-placed, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Cord length: 20 m