Balay 3FAB4600 side-by-side refrigerator Freestanding 604 L Silver

  • Brand : Balay
  • Product name : 3FAB4600
  • Product code : 3FAB4600
  • GTIN (EAN/UPC) : 4242006191351
  • Category : Side-By-Side Fridge-Freezers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8358
  • Info modified on : 26 Feb 2021 16:10:07
  • Short summary description Balay 3FAB4600 side-by-side refrigerator Freestanding 604 L Silver :

    Balay 3FAB4600, Freestanding, American door, Silver, Buttons, 604 L, SN-T

  • Long summary description Balay 3FAB4600 side-by-side refrigerator Freestanding 604 L Silver :

    Balay 3FAB4600. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 604 L, Climate class: SN-T, Total gross capacity: 673 L. Fridge net capacity: 385 L. Freezer net capacity: 219 L, Freezer position: Bottom-placed, Storage time during power failure: 16 h. Cord length: 2.2 m