- Brand : Daikin
- Product name : 2AMX40G
- Product code : 2AMX40G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 49387
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin 2AMX40G air conditioner Split system
:
Daikin 2AMX40G, Split system, Cooling, Heating, 4600 W, 4700 W, 15370 BTU/h, 16050 BTU/h
-
Long summary description Daikin 2AMX40G air conditioner Split system
:
Daikin 2AMX40G. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 4600 W. Power consumption (cooling) (max): 1310 W, Power consumption (heating) (max): 1110 W, Power requirements: 230V, 50Hz. Outdoor unit noise level: 48 dB, Outdoor unit weight: 38 kg, Outdoor unit dimensions (WxDxH): 765 x 285 x 550 mm