- Brand : Daikin
- Product name : 3AMX52E
- Product code : 3AMX52E
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 56516
- Info modified on : 21 Oct 2022 10:14:32
- Product Brochure/Datasheet (0.4 MB)
-
Short summary description Daikin 3AMX52E air conditioner Split system
:
Daikin 3AMX52E, Split system, Cooling, Heating, 6500 W, 7300 W, 22200 BTU/h, 24930 BTU/h
-
Long summary description Daikin 3AMX52E air conditioner Split system
:
Daikin 3AMX52E. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 6500 W. Power consumption (cooling) (max): 2420 W, Power consumption (heating) (max): 1890 W, Power requirements: 230V, 50Hz. Outdoor unit noise level: 47 dB, Outdoor unit weight: 58 kg, Outdoor unit dimensions (WxDxH): 936 x 300 x 735 mm