- Brand : Imetec
- Product name : 6833T
- Product code : 6833T
- Category : Electric Blankets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7671
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Imetec 6833T electric blanket Electric bed warmer 150 W Beige Wool
:
Imetec 6833T, 1500 mm, 1600 mm, Wool, Hand wash
-
Long summary description Imetec 6833T electric blanket Electric bed warmer 150 W Beige Wool
:
Imetec 6833T. Width: 1500 mm, Depth: 1600 mm. Material: Wool. Washing type: Hand wash