- Brand : Daikin
- Product name : ATXS25G
- Product code : ATXS25G
- GTIN (EAN/UPC) : 4906938930975
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 14809
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin ATXS25G air conditioner Split system
:
Daikin ATXS25G, Split system, Cooling, Heating, 3200 W, 4700 W, 10900 BTU/h, 16000 BTU/h
-
Long summary description Daikin ATXS25G air conditioner Split system
:
Daikin ATXS25G. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3200 W. Power consumption (cooling) (max): 810 W, Power consumption (heating) (max): 1290 W, Energy efficiency class: A. Indoor unit noise level (high speed): 38 dB, Indoor unit type: Wall-mountable, Indoor unit weight: 9 kg