- Brand : Dremel
- Product name : 8000-60
- Product code : F0138000JF
- Category : Rotary Multi-tools
- Data-sheet quality : created/standardized by Icecat
- Product views : 7937
- Info modified on : 15 Sep 2023 12:10:39
-
Long product name Dremel 8000-60
:
8000-60, 10.8V Li-Ion, 5.000 - 35.000 rpm, 424 g
-
Short summary description Dremel 8000-60
:
Dremel 8000-60, 424 g, Lithium-Ion (Li-Ion)
-
Long summary description Dremel 8000-60
:
Dremel 8000-60. Weight: 424 g. Battery technology: Lithium-Ion (Li-Ion)