- Brand : A4Tech
- Product name : A4-XG-760
- Product code : A4-XG-760
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 21473
- Info modified on : 13 May 2019 09:41:14
-
Long product name A4Tech A4-XG-760 mouse RF Wireless Optical 3200 DPI
:
Wireless, 3200DPI, 20m, Black
-
Short summary description A4Tech A4-XG-760 mouse RF Wireless Optical 3200 DPI
:
A4Tech A4-XG-760, Optical, RF Wireless, 3200 DPI, Black
-
Long summary description A4Tech A4-XG-760 mouse RF Wireless Optical 3200 DPI
:
A4Tech A4-XG-760. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 3200 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black