Sedna SE-PCIE-USB3-2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

  • Brand : Sedna
  • Product name : SE-PCIE-USB3-2
  • Product code : SE-PCIE-USB3-02-AS
  • Category : Interface Cards/Adapters
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5557
  • Info modified on : 16 Apr 2020 10:46:20
  • Long product name Sedna SE-PCIE-USB3-2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :

    PCIE USB 3.0 2 Port Adapter

  • Short summary description Sedna SE-PCIE-USB3-2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-PCIE-USB3-2, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Low-profile, 2 x USB-A, Multicolour, PC

  • Long summary description Sedna SE-PCIE-USB3-2 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :

    Sedna SE-PCIE-USB3-2. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), Expansion card form factor: Low-profile. Product colour: Multicolour, Purpose: PC, Certification: CE, FCc. Chipset: NEC. Data transfer rate: 5 Gbit/s, Platform: PC, Connectivity technology: Wired