- Brand : Degauss Labs
- Product name : Sabotage I Plug
- Product code : 7350022734098
- GTIN (EAN/UPC) : 7350022734098
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 4469
- Info modified on : 12 Nov 2019 15:21:18
- Warranty: : 1 year
-
Long product name Degauss Labs Sabotage I Plug Headset Wired In-ear Black, Blue
:
Sabotage I Plug, Blue, Designed for: iPhone, iPad, HTC, BlackBerry and most other music devices
-
Short summary description Degauss Labs Sabotage I Plug Headset Wired In-ear Black, Blue
:
Degauss Labs Sabotage I Plug, Wired, 20 - 20000 Hz, 10.5 g, Headset, Black, Blue
-
Long summary description Degauss Labs Sabotage I Plug Headset Wired In-ear Black, Blue
:
Degauss Labs Sabotage I Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 10.5 g. Product colour: Black, Blue