- Brand : Degauss Labs
- Product name : Sabotage N Plug
- Product code : 7350022734272
- GTIN (EAN/UPC) : 7350022734272
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 5034
- Info modified on : 12 Nov 2019 15:21:18
- Warranty: : 1 year
-
Long product name Degauss Labs Sabotage N Plug Headset Wired In-ear Black
:
Sabotage N Plug, Black, Designed for: Nokia 3.5mm standard smartphones
-
Short summary description Degauss Labs Sabotage N Plug Headset Wired In-ear Black
:
Degauss Labs Sabotage N Plug, Wired, 20 - 20000 Hz, 10.5 g, Headset, Black
-
Long summary description Degauss Labs Sabotage N Plug Headset Wired In-ear Black
:
Degauss Labs Sabotage N Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 10.5 g. Product colour: Black