- Brand : Degauss Labs
- Product name : Sabotage S Plug
- Product code : 7350022734340
- GTIN (EAN/UPC) : 7350022734340
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6448
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Degauss Labs Sabotage S Plug Headset Wired In-ear White
:
Sabotage S Plug, White, Designed for: Samsung 3.5mm standard smartphones
-
Short summary description Degauss Labs Sabotage S Plug Headset Wired In-ear White
:
Degauss Labs Sabotage S Plug, Wired, 20 - 20000 Hz, 10.5 g, Headset, White
-
Long summary description Degauss Labs Sabotage S Plug Headset Wired In-ear White
:
Degauss Labs Sabotage S Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 10.5 g. Product colour: White