- Brand : Degauss Labs
- Product name : Sabotage E Plug
- Product code : 7350022734920
- GTIN (EAN/UPC) : 7350022734920
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6836
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Orange
:
Sabotage E Plug, Orange, Designed for: Sony Ericsson 3.5mm standard smartphones
-
Short summary description Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Orange
:
Degauss Labs Sabotage E Plug, Wired, 20 - 20000 Hz, 10.5 g, Headset, Black, Orange
-
Long summary description Degauss Labs Sabotage E Plug Headset Wired In-ear Black, Orange
:
Degauss Labs Sabotage E Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 10.5 g. Product colour: Black, Orange