- Brand : Degauss Labs
- Product name : Monolith S Plug
- Product code : 7350022734432
- GTIN (EAN/UPC) : 7350022734432
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 8000
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Degauss Labs Monolith S Plug Headset Wired In-ear Black
:
Monolith S Plug, Black, Optimized for Samsung 3.5mm standard smartphones
-
Short summary description Degauss Labs Monolith S Plug Headset Wired In-ear Black
:
Degauss Labs Monolith S Plug, Wired, 20 - 20000 Hz, Headset, Black
-
Long summary description Degauss Labs Monolith S Plug Headset Wired In-ear Black
:
Degauss Labs Monolith S Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: Black