- Brand : Degauss Labs
- Product name : Monolith E Plug
- Product code : 7350022734975
- GTIN (EAN/UPC) : 7350022734975
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7299
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Degauss Labs Monolith E Plug Headset Wired In-ear White
:
Monolith E Plug, Black, Optimized for Sony Ericsson 3.5mm standard smartphones
-
Short summary description Degauss Labs Monolith E Plug Headset Wired In-ear White
:
Degauss Labs Monolith E Plug, Wired, 20 - 20000 Hz, Headset, White
-
Long summary description Degauss Labs Monolith E Plug Headset Wired In-ear White
:
Degauss Labs Monolith E Plug. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: White