- Brand : Crumpler
- Product name : DROY17-004
- Product code : DROY17-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 5343
- Info modified on : 19 Nov 2020 13:37:16
- Warranty: : 30 years
-
Long product name Crumpler DROY17-004 laptop case 43.2 cm (17") Briefcase Grey
:
17" Laptop Bag, Leather, Grey
-
Short summary description Crumpler DROY17-004 laptop case 43.2 cm (17") Briefcase Grey
:
Crumpler DROY17-004, Briefcase, 43.2 cm (17")
-
Long summary description Crumpler DROY17-004 laptop case 43.2 cm (17") Briefcase Grey
:
Crumpler DROY17-004. Case type: Briefcase, Maximum screen size: 43.2 cm (17")