Nilfisk GM 80C 6.25 L Cylinder vacuum Dry 1300 W Dust bag

  • Brand : Nilfisk
  • Product name : GM 80C
  • Product code : 17049051
  • Category : Vacuums
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12127
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: :
  • Long product name Nilfisk GM 80C 6.25 L Cylinder vacuum Dry 1300 W Dust bag :

    GM 80C - 1300W, 38 l/sec, 20 KPa, 12.25l, 7m, EU plug

  • Short summary description Nilfisk GM 80C 6.25 L Cylinder vacuum Dry 1300 W Dust bag :

    Nilfisk GM 80C, 1300 W, Cylinder vacuum, Dry, Dust bag, 6.25 L, 79 dB

  • Long summary description Nilfisk GM 80C 6.25 L Cylinder vacuum Dry 1300 W Dust bag :

    Nilfisk GM 80C. Maximum input power: 1300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 6.25 L. Noise level: 79 dB. Product colour: Black

Reviews
Updated:
2020-01-01 17:33:26
Average rating:0
Uk has collected 1 expert review for Nilfisk GM 80C 6.25 L Cylinder vacuum Dry 1300 W Dust bag but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.