- Brand : Green Clean
- Product name : Air Power Hi-tech
- Product code : G-2050
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 9252
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Green Clean Air Power Hi-tech 400 ml
:
Green Clean Air Power Hi-tech, 400 ml, Blue, Green, White, 200 mm, 6.5 cm, 557 g
-
Long summary description Green Clean Air Power Hi-tech 400 ml
:
Green Clean Air Power Hi-tech. Volume: 400 ml, Product colour: Blue, Green, White. Height: 200 mm, Diameter: 6.5 cm, Weight: 557 g