- Brand : Green Clean
- Product name : Air + Vacuum Power
- Product code : G-2051
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 31467
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Green Clean Air + Vacuum Power 400 ml
:
Green Clean Air + Vacuum Power, 400 ml, Blue, Green, White, 200 mm, 6.5 cm, 557 g
-
Long summary description Green Clean Air + Vacuum Power 400 ml
:
Green Clean Air + Vacuum Power. Volume: 400 ml, Product colour: Blue, Green, White. Height: 200 mm, Diameter: 6.5 cm, Weight: 557 g
Country | Distributor |
---|---|
|
1 distributor(s) |