- Brand : Green Clean
- Product name : Top Ventil
- Product code : V-2000
- GTIN (EAN/UPC) : 9003308620001
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 21965
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Green Clean Top Ventil
:
Top Ventil for AIR DUSTER
-
Short summary description Green Clean Top Ventil
:
Green Clean Top Ventil, Black, 120 mm, 3 cm, 33.7 g
-
Long summary description Green Clean Top Ventil
:
Green Clean Top Ventil. Product colour: Black. Width: 120 mm, Diameter: 3 cm, Weight: 33.7 g
Country | Distributor |
---|---|
|
1 distributor(s) |