- Brand : Green Clean
- Product name : Anti Static Set
- Product code : V-2100
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 16190
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Green Clean Anti Static Set
:
Anti Static Set for AIR DUSTER
-
Short summary description Green Clean Anti Static Set
:
Green Clean Anti Static Set, Black, 120 mm, 3 cm, 42.2 g
-
Long summary description Green Clean Anti Static Set
:
Green Clean Anti Static Set. Product colour: Black. Width: 120 mm, Diameter: 3 cm, Weight: 42.2 g