- Brand : D-Link
- Product name : 1 Year, 24x7x365 Help Desk Support for DCS-6620G
- Product code : DCS-6620G-S41
- Category : Warranty & Support Extensions
- Data-sheet quality : created/standardized by Icecat
- Product views : 12026
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G 1 year(s)
:
1 Year, 24x7x365 Help Desk Support for DCS-6620G
-
D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G 1 year(s)
:
24x7x365 Help Desk Support - Around the clock telephone access to premier D-Link service representatives to help troubleshoot and eliminate network issues.
The D-Link Network Services Program delivers flexible, world-class services to businesses through a robust program tiered to meet individual company needs. Available in a variety of service plans, coverage options and pricing plans, the D-Link Network Services Program allows businesses to mix and match options. -
Short summary description D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G 1 year(s)
:
D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G, 1 year(s), 24x7
-
Long summary description D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G 1 year(s)
:
D-Link 1 Year, 24x7x365 Help Desk Support for DCS-6620G. Number of years: 1 year(s), Service time (hours x days): 24x7
Embed the product datasheet into your content
Features | |
---|---|
Service time (hours x days) | 24x7 |
Features | |
---|---|
Number of years | 1 year(s) |