- Brand : Sihl
- Product name : PVC-Free Banner
- Product code : 14004144
- Category : Art Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 3689
- Info modified on : 12 Nov 2017 16:54:06
-
Long product name Sihl PVC-Free Banner
:
PVC-Free Banner 36", 914mm x 15.2m, 410g/m2
-
Short summary description Sihl PVC-Free Banner
:
Sihl PVC-Free Banner, Matte
-
Long summary description Sihl PVC-Free Banner
:
Sihl PVC-Free Banner. Product colour: White, Size (imperial): 91.4 cm (36"), Finish type: Matte