- Brand : Balay
- Product name : 3KRP7967
- Product code : 3KRP7967
- GTIN (EAN/UPC) : 4242006211288
- Category : Fridge-Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10473
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Balay 3KRP7967 fridge-freezer Freestanding 389 L Silver, White
:
Balay 3KRP7967, 389 L, 43 dB, 14 kg/24h, Silver, White
-
Long summary description Balay 3KRP7967 fridge-freezer Freestanding 389 L Silver, White
:
Balay 3KRP7967. Total net capacity: 389 L. Door hinge: Right. Noise level: 43 dB. Fridge net capacity: 307 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 82 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 344 kWh. Product colour: Silver, White