- Brand : Targmex
- Product name : Sport 15.4"
- Product code : TZBTS10BLK
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6082
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Targmex Sport 15.4" 39.1 cm (15.4") Backpack case Black
:
Targmex Sport 15.4", Backpack case, 39.1 cm (15.4")
-
Long summary description Targmex Sport 15.4" 39.1 cm (15.4") Backpack case Black
:
Targmex Sport 15.4". Case type: Backpack case, Maximum screen size: 39.1 cm (15.4")