ONKYO C-S5VL HiFi CD player Black

  • Brand : ONKYO
  • Product name : C-S5VL
  • Product code : C-S5VLB
  • Category : CD Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15315
  • Info modified on : 21 Oct 2022 10:36:06
  • Warranty: :
  • Long product name ONKYO C-S5VL HiFi CD player Black :

    C-S5VL, Super Audio CD/CD, 4.5kg, Black

  • Short summary description ONKYO C-S5VL HiFi CD player Black :

    ONKYO C-S5VL, 4.5 kg, Black, HiFi CD player

  • Long summary description ONKYO C-S5VL HiFi CD player Black :

    ONKYO C-S5VL. Audio D/A Converter (DAC): 24-bit/192kHz, Signal-to-Noise Ratio (SNR): 114 dB, Total Harmonic Distortion (THD): 0.0025%. Device type: HiFi CD player, Product colour: Black, Disc loading type: Tray. Volume control: Rotary. Power consumption (typical): 16 W. Weight: 4.5 kg, Depth: 318 mm, Height: 80 mm

Reviews
Updated:
2012-01-06 01:51:47
Average rating:90
Uk has collected 3 expert reviews for ONKYO C-S5VL HiFi CD player Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.