Nilfisk Extreme Complete 6.5 L Cylinder vacuum Dry 2100 W Dust bag

  • Brand : Nilfisk
  • Product name : Extreme Complete
  • Product code : 107403558
  • Category : Vacuums
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 18099
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Nilfisk Extreme Complete 6.5 L Cylinder vacuum Dry 2100 W Dust bag :

    Nilfisk Extreme Complete, 2100 W, Cylinder vacuum, Dry, Dust bag, 6.5 L, HEPA

  • Long summary description Nilfisk Extreme Complete 6.5 L Cylinder vacuum Dry 2100 W Dust bag :

    Nilfisk Extreme Complete. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 6.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 53 dB. Product colour: Beige