- Brand : APC
- Product name : ACECFR40201
- Product code : ACECFR40201
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 9784
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name APC ACECFR40201 computer cooling system part/accessory
:
Frame, 12.1m, 600V, 3Ph, 60Hz, LCD, White, 4090.91kg
-
APC ACECFR40201 computer cooling system part/accessory
:
EcoBreeze Frame 40' (12.1m) 600/3/60
Active response controls
Monitors and actively adjusts cooling capacity to ensure proper server inlet temperatures. Through the microprocessor controller, visibility into the operation and health of the unit is provided.
Economization
An efficient method of utilizing low outside air temperatures to assist in data center cooling.
Indirect Heat Exchange
A polymer heat exchanger allows the data center and outside airstreams to remain separated, thereby preventing contamination and humidity influences to the data center airstream.
Zero White Space
All cooling equipment is placed outside the data center, allowing for valuable white space to be fully utilized for IT equipment.
Variable speed fans
Variable speed fans reduce energy consumption during off-peak cooling periods.
Supplemental Mechanical Cooling
Provides extra capacity to augment economization, extending annual hours of energy savings.
Active response controls
Monitors and actively adjusts cooling capacity to ensure proper server inlet temperatures. Through the microprocessor controller, visibility into the operation and health of the unit is provided.
Redundant Components
Single points of failure in the system have redundant compononents to maintain availability and reliability.
Green Refrigerant
Environmentally friendly refrigerant that can offer LEED points.
Pulse Powered Water Treatment System
Eliminates the use of chemicals in the system, allowing the water to be re-used or drained without harming the environment.
Pre-engineered system
Allows for fast design and installation
Scalable Design
Modular design provides scalable solutions to add cooling as demand increases.
Operational Service
Allows critical components to be maintained/replaced while the system is in operation.
Easy service access
Allows for all serviceable components to be replaced/maintained by easily accessible panels/doors. -
Short summary description APC ACECFR40201 computer cooling system part/accessory
:
APC ACECFR40201, White, EcoBreeze, 2438 x 12192 x 3048 mm, 4090.9 kg, 4227.3 kg, 2438 x 12192 x 3048 mm
-
Long summary description APC ACECFR40201 computer cooling system part/accessory
:
APC ACECFR40201. Product colour: White, Compatibility: EcoBreeze. Dimensions (WxDxH): 2438 x 12192 x 3048 mm, Weight: 4090.9 kg. Package weight: 4227.3 kg. Package dimensions (WxDxH): 2438 x 12192 x 3048 mm
Features | |
---|---|
Product colour | White |
LED indicators | |
Compatibility | EcoBreeze |
Weight & dimensions | |
---|---|
Dimensions (WxDxH) | 2438 x 12192 x 3048 mm |
Weight & dimensions | |
---|---|
Weight | 4090.9 kg |
Packaging data | |
---|---|
Package weight | 4227.3 kg |
Other features | |
---|---|
Package dimensions (WxDxH) | 2438 x 12192 x 3048 mm |