- Brand : Akasa
- Product name : 0.4m USB (A)
- Product code : EXUSBIE-40
- Category : USB Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 36172
- Info modified on : 29 Sep 2021 10:56:05
-
Long product name Akasa 0.4m USB (A) USB cable USB A Black
:
EXUSBIE-40 - USB cable adapter with internal male header to external USB type-A connector
-
Short summary description Akasa 0.4m USB (A) USB cable USB A Black
:
Akasa 0.4m USB (A), 0.4 m, USB A, Black
-
Long summary description Akasa 0.4m USB (A) USB cable USB A Black
:
Akasa 0.4m USB (A). Cable length: 0.4 m, Connector 1: USB A, Product colour: Black