- Brand : Carioca
- Product name : Stamperello
- Product code : 42240
- GTIN (EAN/UPC) : 8003511422400
- Category : Felt Pens
- Data-sheet quality : created/standardized by Icecat
- Product views : 29669
- Info modified on : 07 Mar 2024 15:34:52
- Product Brochure/Datasheet (0.7 MB)
-
Long product name Carioca Stamperello felt pen Multi Multicolour 12 pc(s)
:
Paperboard box with hang hole, 12
-
Short summary description Carioca Stamperello felt pen Multi Multicolour 12 pc(s)
:
Carioca Stamperello, Multi, Multicolour, Bullet tip & Stamp tip, 1 mm, 7 mm, Round
-
Long summary description Carioca Stamperello felt pen Multi Multicolour 12 pc(s)
:
Carioca Stamperello. Point type: Multi, Writing colours: Multicolour, Tip type: Bullet tip & Stamp tip. Quantity per pack: 12 pc(s), Package type: Cardboard box. Master (outer) case width: 260 mm, Master (outer) case length: 370 mm, Master (outer) case height: 230 mm