- Brand : Panasonic
- Product name : PT-EX16KU
- Product code : PT-EX16KU
- Category : Data Projectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 7398
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Panasonic PT-EX16KU data projector 16000 ANSI lumens LCD XGA (1024x768) Black
:
LCD, 16000 ANSI, 1024 × 768, 4:3, 40-600", 380 W x 4, RJ-45, S-Video, HDMI, DVI-D, Composite, Component, Serial, 1850 W
-
Short summary description Panasonic PT-EX16KU data projector 16000 ANSI lumens LCD XGA (1024x768) Black
:
Panasonic PT-EX16KU, 16000 ANSI lumens, LCD, XGA (1024x768), 2500:1, 1016 - 15240 mm (40 - 600"), 1.02 - 15.24 m
-
Long summary description Panasonic PT-EX16KU data projector 16000 ANSI lumens LCD XGA (1024x768) Black
:
Panasonic PT-EX16KU. Projector brightness: 16000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Throw ratio: 1.5 - 1.8:1. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200..., Supported video modes: 1080i, 1080p, 480p, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-B
Country | Distributor |
---|---|
|
1 distributor(s) |