Raptor Gaming H4 Headset Wired Head-band Black

  • Brand : Raptor Gaming
  • Product name : H4
  • Product code : 284
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8528
  • Info modified on : 12 Nov 2019 13:03:42
  • Long product name Raptor Gaming H4 Headset Wired Head-band Black :

    20-20000Hz/20-20000Hz, 3.5m+2m, 2x 3.5mm, for PS3/XBox360

  • Short summary description Raptor Gaming H4 Headset Wired Head-band Black :

    Raptor Gaming H4, Wired, Gaming, 20 - 20000 Hz, 200 g, Headset, Black

  • Long summary description Raptor Gaming H4 Headset Wired Head-band Black :

    Raptor Gaming H4. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 5.5 m. Weight: 200 g. Product colour: Black

Reviews
Updated:
2012-01-25 06:31:14
Average rating:80
Uk has collected 1 expert review for Raptor Gaming H4 Headset Wired Head-band Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.