Raptor Gaming H5 5.1 USB Headset Wired Head-band Black

  • Brand : Raptor Gaming
  • Product name : H5 5.1 USB
  • Product code : 288
  • Category : Headphones & Headsets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13556
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Raptor Gaming H5 5.1 USB Headset Wired Head-band Black :

    50-20000Hz/100-8000Hz, 5.1 USB soundcard

  • Short summary description Raptor Gaming H5 5.1 USB Headset Wired Head-band Black :

    Raptor Gaming H5 5.1 USB, Wired, Gaming, 50 - 20000 Hz, 260 g, Headset, Black

  • Long summary description Raptor Gaming H5 5.1 USB Headset Wired Head-band Black :

    Raptor Gaming H5 5.1 USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 50 - 20000 Hz. Cable length: 2 m. Weight: 260 g. Product colour: Black

Reviews
Updated:
2012-01-25 06:31:14
Average rating:80
Uk has collected 1 expert review for Raptor Gaming H5 5.1 USB Headset Wired Head-band Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.