- Brand : Hapro
- Product name : Topaz 10/1 V
- Product code : 17432
- GTIN (EAN/UPC) : 8712232912038
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 40667
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Hapro Topaz 10/1 V Vertical/Horizontal Half-body solarium 1420 W
:
6x 100W + 4x 80W UV tubes, 400W facial tanner, 1.42kW, 30 min analog timer
-
Short summary description Hapro Topaz 10/1 V Vertical/Horizontal Half-body solarium 1420 W
:
Hapro Topaz 10/1 V, UV, 6 lamp(s), 100 W, 870 mm
-
Long summary description Hapro Topaz 10/1 V Vertical/Horizontal Half-body solarium 1420 W
:
Hapro Topaz 10/1 V. Lamp type: UV, Lamps quantity: 6 lamp(s), Bulb power: 100 W. Depth: 870 mm