- Brand : Hapro
- Product name : Topaz 12 V
- Product code : 19053
- GTIN (EAN/UPC) : 8712232912045
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 24097
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Hapro Topaz 12 V Vertical/Horizontal Half-body solarium 1360 W
:
12x 100W UV tubes, 1.36kW, 30 min analog timer
-
Short summary description Hapro Topaz 12 V Vertical/Horizontal Half-body solarium 1360 W
:
Hapro Topaz 12 V, UV, 12 lamp(s), 100 W, 870 mm
-
Long summary description Hapro Topaz 12 V Vertical/Horizontal Half-body solarium 1360 W
:
Hapro Topaz 12 V. Lamp type: UV, Lamps quantity: 12 lamp(s), Bulb power: 100 W. Depth: 870 mm