- Brand : Hapro
- Product name : Topaz 22 C
- Product code : 23746
- GTIN (EAN/UPC) : 8712232912052
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 17971
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Topaz 22 C Horizontal Full-body solarium 2400 W
:
22x 100W UV tubes, 2.40kW, 30 min analog timer
-
Short summary description Hapro Topaz 22 C Horizontal Full-body solarium 2400 W
:
Hapro Topaz 22 C, UV, 22 lamp(s), 100 W, 1870 mm, 880 mm
-
Long summary description Hapro Topaz 22 C Horizontal Full-body solarium 2400 W
:
Hapro Topaz 22 C. Lamp type: UV, Lamps quantity: 22 lamp(s), Bulb power: 100 W. Width: 1870 mm, Depth: 880 mm