- Brand : Hapro
- Product name : Topaz 24 C
- Product code : 23747
- GTIN (EAN/UPC) : 8712232912069
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 22702
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Hapro Topaz 24 C Horizontal Full-body solarium 2600 W
:
24x 100W UV tubes, 2.60kW, 30 min analog timer
-
Short summary description Hapro Topaz 24 C Horizontal Full-body solarium 2600 W
:
Hapro Topaz 24 C, UV, 24 lamp(s), 100 W, 1870 mm, 880 mm
-
Long summary description Hapro Topaz 24 C Horizontal Full-body solarium 2600 W
:
Hapro Topaz 24 C. Lamp type: UV, Lamps quantity: 24 lamp(s), Bulb power: 100 W. Width: 1870 mm, Depth: 880 mm