- Brand : Hapro
- Product name : Topaz 24/1 C
- Product code : 23748
- GTIN (EAN/UPC) : 8712232912076
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 35431
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Topaz 24/1 C Horizontal Full-body solarium 2900 W
:
20x 100W + 4x 80W UV tubes, 400W facial tanner, 2.90kW, digital timer, aroma & audio
-
Short summary description Hapro Topaz 24/1 C Horizontal Full-body solarium 2900 W
:
Hapro Topaz 24/1 C, UV, 20 lamp(s), 100 W, 1870 mm, 880 mm
-
Long summary description Hapro Topaz 24/1 C Horizontal Full-body solarium 2900 W
:
Hapro Topaz 24/1 C. Lamp type: UV, Lamps quantity: 20 lamp(s), Bulb power: 100 W. Width: 1870 mm, Depth: 880 mm