- Brand : Hapro
- Product name : Onyx 14/5 T
- Product code : 23741
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 19302
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Hapro Onyx 14/5 T Horizontal Half-body solarium 1810 W
:
14x 100W UV tubes, 5x 25W facial tanner, 1.81kW, digital timer, Strip Reflector System
-
Short summary description Hapro Onyx 14/5 T Horizontal Half-body solarium 1810 W
:
Hapro Onyx 14/5 T, UV, 14 lamp(s), 100 W
-
Long summary description Hapro Onyx 14/5 T Horizontal Half-body solarium 1810 W
:
Hapro Onyx 14/5 T. Lamp type: UV, Lamps quantity: 14 lamp(s), Bulb power: 100 W