- Brand : Hapro
- Product name : Jade 12 T
- Product code : 23729
- GTIN (EAN/UPC) : 8712232907287
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 20600
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Jade 12 T Horizontal Half-body solarium 1330 W
:
12x 100W UV tubes, 1.33kW, 30 min analog timer, Strip Reflector System
-
Short summary description Hapro Jade 12 T Horizontal Half-body solarium 1330 W
:
Hapro Jade 12 T, UV, 12 lamp(s), 100 W
-
Long summary description Hapro Jade 12 T Horizontal Half-body solarium 1330 W
:
Hapro Jade 12 T. Lamp type: UV, Lamps quantity: 12 lamp(s), Bulb power: 100 W