- Brand : Hapro
- Product name : Glow HB 404
- Product code : 35002
- GTIN (EAN/UPC) : 8712232912182
- Category : Facial Tanners
- Data-sheet quality : created/standardized by Icecat
- Product views : 38171
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Glow HB 404 facial tanner 400 W 1 lamp(s)
:
1x 400W, Parabolic reflector, Optimal distance determination, 60 min mechanical timer, UV-protection goggles (2 pairs)
-
Short summary description Hapro Glow HB 404 facial tanner 400 W 1 lamp(s)
:
Hapro Glow HB 404, 3 m, 75 W, 50 Hz, 220-230 V, 260 mm, 200 mm
-
Long summary description Hapro Glow HB 404 facial tanner 400 W 1 lamp(s)
:
Hapro Glow HB 404. Cord length: 3 m. Power consumption (typical): 75 W, AC input frequency: 50 Hz, AC input voltage: 220-230 V. Width: 260 mm, Depth: 200 mm, Height: 470 mm. Number of safety goggles: 2 pc(s). Package dimensions (WxDxH): 340 x 280 x 570 mm, Package weight: 1 g