- Brand : Hapro
- Product name : Innergize HP 8550
- Product code : 35004
- GTIN (EAN/UPC) : 8712232912168
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 25990
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Innergize HP 8550 Vertical/Horizontal Full-body solarium 2800 W
:
2x 300W HPA + 2x infra red 1100W, Parabolic reflector, Optimal distance determination, 45 min. electromechanical timer, aroma
-
Short summary description Hapro Innergize HP 8550 Vertical/Horizontal Full-body solarium 2800 W
:
Hapro Innergize HP 8550, HPA & IR, 2 lamp(s), 300 W, 2 pc(s)
-
Long summary description Hapro Innergize HP 8550 Vertical/Horizontal Full-body solarium 2800 W
:
Hapro Innergize HP 8550. Lamp type: HPA & IR, Lamps quantity: 2 lamp(s), Bulb power: 300 W. Number of safety goggles: 2 pc(s)